C & K NE182AEESNP6AMP Push Button Switch
Pushbutton Switch DPST Standard Through Hole, Right Angle
SWITCH PUSHBUTTON DPST 6A 250V
Pushbutton Switches SWITCH POWER PB DPST ALTER 6A
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1544696 | CKN10846-ND | NE182AEESNP6AMP | NE182AEESNP6AMP |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Button | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Single Throw (DPST); Double pole single throw (dpst) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Solder Terminals; Solder | Straight PC Pins | ||
| Features | RoHS | DustProof | RoHS |