Tactile Switches Switch Pb Rubbr Act Spst Mom Gld
SWITCH PUSH SPST-NO 0.05A 100V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | MDGLFS | MDGLFS |
| Product Name | Tactile Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Pin | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2651 kg) | |
| Max. Actuating Force | 0.6 lbs (0.2651 kg) |