Pushbutton Switch DPDT Standard Panel Mount, Rear
Features
Pushbutton Switches DPDT MOM SPLSHPRF
SWITCH PUSHBUTTON DPDT 6A 125V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1094-ND | 70156055 | MPE206R | MPE206R |
| Product Name | Pushbutton Switches | Pushbutton Switch; DPDT; Momentary | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | Wire Lug | Solder Lug | Solder Terminals |
| Max Current Rating | 4 to 6 amps | 4 to 6 amps | 6 amps | 6 amps |