Carling Technologies, Inc. Pushbutton Switch,right Angle,spst,on-Off,wire Terminal Rohs Compliant Carling Technologies PPA525-AC

Description
Pushbutton Switch,RIGHT ANGLE,SPST,ON-OFF,WI RE Terminal RoHS Compliant: Yes
Description
Pushbutton Switch,RIGHT ANGLE,SPST,ON-OFF,WI RE Terminal RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch,right Angle,spst,on-Off,wire Terminal Rohs Compliant Carling Technologies - 51J9490 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch,right Angle,spst,on-Off,wire Terminal Rohs Compliant Carling Technologies
51J9490
Pushbutton Switch,right Angle,spst,on-Off,wire Terminal Rohs Compliant Carling Technologies 51J9490
Pushbutton Switch,RIGHT ANGLE,SPST,ON-OFF,WI RE Terminal RoHS Compliant: Yes

Pushbutton Switch,RIGHT ANGLE,SPST,ON-OFF,WIRE Terminal RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - PPA525-AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PPA525-AC
Switches - Pushbutton Switches PPA525-AC
SWITCH PUSH BUTTON

SWITCH PUSH BUTTON

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 51J9490 PPA525-AC
Product Name Pushbutton Switch,right Angle,spst,on-Off,wire Terminal Rohs Compliant Carling Technologies Switches - Pushbutton Switches
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-E4X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details