PUSHBUTTON, 30mA, SPST, Off-(On), PC Pin
Pushbutton Switch SPST-NO Standard Through Hole
PB SWITCH, SPST, 0.03A, 28VDC, SOLDER; Product Range:PB300 Series; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 30MA 28V
Pushbutton Switches Long Travel Pushbutton Switch 30mA 28VDC SPST 490+/- 150gf -40 C to 95 C
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PB300STQ | EG5398-ND | 47AC3366 | PB300STQ | PB300STQ |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 0.03A, 28Vdc, Solder; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.3000 amps | |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |