P26F-1D-CON MTL -- SWITCHES - PUSHBUTTON SWITCHES
Carling Technologies, Inc.
Switches - Pushbutton Switches
P26F-1D-CON MTL
Description
SWITCH PUSH BUTTON
-
Shenzhen Shengyu Electronics Technology Limited
Description
SWITCH PUSH BUTTON
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
P26F-1D-CON MTL |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST); SPST-NO
|
|
Terminal Type
|
Wire Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-22 to 185 F (-30 to 85 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details