Pushbutton Switch DPDT Keyswitch Through Hole
TACTILE SWITCH, 0.1A, 30VDC, TH; Product Range:MHPS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:200gf; Contact Rating:100mA at 30VDC; IP Rating:- RoHS Compliant: Yes
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches 7mm DPDT PUSH PUSH
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-4050-ND | 73J1129 | MHPS2273 | MHPS2273 |
| Product Name | Pushbutton Switches | Tactile Switch, 0.1A, 30Vdc, Th; Product Range Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Straight PC Pins | Through Hole | Solder Pin | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |