C&K Components Pushbutton Switches NP8S2D203QE

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10320-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10320-ND
Pushbutton Switches CKN10320-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - 1351962-NP8S2D203QE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1351962-NP8S2D203QE
Switches - Pushbutton Switches 1351962-NP8S2D203QE
Win Source Part Number: 1351962-NP8S2D203QE Category: Switches - Pushbutton Switches Series: NP Type: Standard Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - DC: 32 V Standard Package: 40 Panel Cutout Dimensions: Circular - 12.30mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button, Domed Electrical Life: 25,000 Cycles Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Base Product Number: NP8S2D

Win Source Part Number: 1351962-NP8S2D203QE
Category: Switches - Pushbutton Switches
Series: NP
Type: Standard
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Ingress Protection: IP68 - Dust Tight, Waterproof
Voltage Rating - DC: 32 V
Standard Package: 40
Panel Cutout Dimensions: Circular - 12.30mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Button, Domed
Electrical Life: 25,000 Cycles
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Base Product Number: NP8S2D

Buy Now Datasheet
Switches - Pushbutton Switches - NP8S2D203QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
NP8S2D203QE
Switches - Pushbutton Switches NP8S2D203QE
SWITCH PUSHBUTTON SPDT 5A 32V

SWITCH PUSHBUTTON SPDT 5A 32V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
NP8S2D203QE
Pushbutton Switches NP8S2D203QE
Pushbutton Switches 1A 32VDC Black Act Dome Solder Lug IP68

Pushbutton Switches 1A 32VDC Black Act Dome Solder Lug IP68

Buy Now Datasheet
Pb Sw, Spdt, 5A, 32Vdc, Panel, Black; Product Range C&k Components - 35AH4169 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 5A, 32Vdc, Panel, Black; Product Range C&k Components
35AH4169
Pb Sw, Spdt, 5A, 32Vdc, Panel, Black; Product Range C&k Components 35AH4169
PB SW, SPDT, 5A, 32VDC, PANEL, BLACK; Product Range:NP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black; IP Rating:IP68 RoHS Compliant: Yes

PB SW, SPDT, 5A, 32VDC, PANEL, BLACK; Product Range:NP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10320-ND 1351962-NP8S2D203QE NP8S2D203QE NP8S2D203QE 35AH4169
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Sw, Spdt, 5A, 32Vdc, Panel, Black; Product Range C&k Components
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals Solder Lug
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 913300 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details