Manufacturer: Infineon Technologies
Win Source Part Number: 794039-SDP10S30
Series: thinQ!
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-3
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 10A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 300V
Capacitance @ Vr, F: 600pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: SDP10S30
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO220-3
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 300V
Introduction Date: December 04, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Diode Silicon Carbide Schottky 300V 10A (DC) Through Hole PG-TO220-3
DIODE SIL CARB 300V 10A TO220-3 Product overview: SDP10S30 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDP10S30 can be used for catalog matching and distributor lookup.
DIODE SIL CARB 300V 10A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 794039-SDP10S30 | SDP10S30-ND | 280-SDP10S30 | SDP10S30 |
| Product Name | Diodes, Rectifiers - Single - SDP10S30 | Single Diodes | 300V 10A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.7 volts | 1.7 volts |