The IDWD75E65E7 is a 650 V, 75 A emitter-controlled silicon diode in a PG-TO247-2 package with a maximum junction temperature of 175°C. It features a low and temperature-stable forward voltage of 1.55 V to 2.1 V at 75 A, very soft and fast recovery, low reverse recovery current, humidity robustness, and cosmic ray ruggedness. The device is qualified according to JEDEC for industrial applications and has a thermal resistance from junction to case of 0.58 K/W and junction to ambient of 40 K/W. Reverse voltage rating is 650 V, and it supports a non-repetitive surge current of 300 A for 10 ms sine halfwave. It is RoHS compliant with Pb-free lead plating.
Soft-switching 650 V, 75 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power Diodes |
| Product Number | IDWD75E65E7 |
| Product Name | Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD75E65E7 |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | TO-247; PG-TO247-2 |
| VF | 1.65 to 2.1 volts |
| IF | 84000 to 100000 mA |