CoolSiC™ Schottky diode 2000 V, 25 A generation 5 in a TO-247PLUS-4 HCC package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC. The extended 14 mm creepage and 5.4 mm clearance distances of the new TO-247PLUS-4 HCC package offer extra safety in harsh environments.
The diode offers first-class thermal performance thanks to the .XT interconnection technology and is highly resistant to humidity. The diode is the perfect fit for the matching CoolSiC™ MOSFET 2000 V portfolio.
Summary of Features
VRRM = 2000 V
IF = 25 A
VF = 1.5 V
No reverse recovery current
No forward recovery
High surge current capability
Temperature independent switch behavior
Low forward voltage
Tight forward voltage distribution
Specified dv/dt ruggedness
.XT interconnection technology
Benefits
High DC-link systems up to 1500 VDC
Minimized conduction losses
No reverse recovery current
High power with half the part count
Topology simplification
Increased reliability
Applications
3-phase string inverter solutions
EV charging
CoolSiC™ Schottky diode 2000 V, 25 A generation 5 in a TO-247PLUS-4 HCC package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC. The extended 14 mm creepage and 5.4 mm clearance distances of the new TO-247PLUS-4 HCC package offer extra safety in harsh environments.
The diode offers first-class thermal performance thanks to the .XT interconnection technology and is highly resistant to humidity. The diode is the perfect fit for the matching CoolSiC™ MOSFET 2000 V portfolio.
Summary of Features
- VRRM = 2000 V
- IF = 25 A
- VF = 1.5 V
- No reverse recovery current
- No forward recovery
- High surge current capability
- Temperature independent switch behavior
- Low forward voltage
- Tight forward voltage distribution
- Specified dv/dt ruggedness
- .XT interconnection technology
Benefits
- High DC-link systems up to 1500 VDC
- Minimized conduction losses
- No reverse recovery current
- High power with half the part count
- Topology simplification
- Increased reliability
Applications
- 3-phase string inverter solutions
- EV charging