Infineon Technologies AG Single Diodes SIDC85D170HX1SA2

Description
Diode Standard 1700V 150A (DC) Surface Mount Sawn on foil
Request a Quote Datasheet
Description
Diode Standard 1700V 150A (DC) Surface Mount Sawn on foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SIDC85D170HX1SA2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SIDC85D170HX1SA2-ND
Single Diodes SIDC85D170HX1SA2-ND
Diode Standard 1700V 150A (DC) Surface Mount Sawn on foil

Diode Standard 1700V 150A (DC) Surface Mount Sawn on foil

Buy Now Datasheet
1.7KV 150A Diode and Rectifier - 280-SIDC85D170HX1SA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.7KV 150A Diode and Rectifier
280-SIDC85D170HX1SA2
1.7KV 150A Diode and Rectifier 280-SIDC85D170HX1SA2
DIODE GP 1.7KV 150A WAFER Product overview: SIDC85D170HX1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC85D170HX1SA2 can be used for catalog matching and distributor lookup.

DIODE GP 1.7KV 150A WAFER Product overview: SIDC85D170HX1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC85D170HX1SA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282530-SIDC85D170HX1SA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282530-SIDC85D170HX1SA2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282530-SIDC85D170HX1SA2
Win Source Part Number: 1282530-SIDC85D170HX 1SA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1700 V Current - Average Rectified (Io): 150A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 150 A Current - Reverse Leakage @ Vr: 27 µA @ 1700 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SIDC85D170H,SP000013 981,SIDC85D170H Base Product Number: SIDC85 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282530-SIDC85D170HX1SA2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1700 V
Current - Average Rectified (Io): 150A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 150 A
Current - Reverse Leakage @ Vr: 27 µA @ 1700 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: Die
Supplier Device Package: Sawn on foil
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SIDC85D170H,SP000013981,SIDC85D170H
Base Product Number: SIDC85
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC85D170HX1SA2
Discrete Semiconductor Products - Diodes - Rectifiers SIDC85D170HX1SA2
DIODE GP 1.7KV 150A WAFER

DIODE GP 1.7KV 150A WAFER

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number SIDC85D170HX1SA2-ND 280-SIDC85D170HX1SA2 1282530-SIDC85D170HX1SA2 SIDC85D170HX1SA2
Product Name Single Diodes 1.7KV 150A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Bulk
Diode Type Standard
VF 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data