Infineon Technologies AG Single Diodes SDT04S60

Description
Diode Silicon Carbide Schottky 600V 4A (DC) Through Hole PG-TO220-2-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 600V 4A (DC) Through Hole PG-TO220-2-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDT04S60IN-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDT04S60IN-ND
Single Diodes SDT04S60IN-ND
Diode Silicon Carbide Schottky 600V 4A (DC) Through Hole PG-TO220-2-2

Diode Silicon Carbide Schottky 600V 4A (DC) Through Hole PG-TO220-2-2

Buy Now Datasheet
Diodes, Rectifiers - Single - SDT04S60 - 064305-SDT04S60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDT04S60
064305-SDT04S60
Diodes, Rectifiers - Single - SDT04S60 064305-SDT04S60
Manufacturer: Infineon Technologies Win Source Part Number: 064305-SDT04S60 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A (DC) Voltage - Forward (Vf) (Max) @ If: 1.9V @ 4A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 200μA @ 600V Capacitance @ Vr, F: 150pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-TO220-2 Speed(Frequency): No Recovery Time > 500mA (Io) Alternative Parts (Cross-Reference): STPSC4H065D; SDT04S60XK; UJD06504TS; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 064305-SDT04S60
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 4A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Capacitance @ Vr, F: 150pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-TO220-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Alternative Parts (Cross-Reference): STPSC4H065D; SDT04S60XK; UJD06504TS;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 4A TO220 Diode and Rectifier - 280-SDT04S60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A TO220 Diode and Rectifier
280-SDT04S60
600V 4A TO220 Diode and Rectifier 280-SDT04S60
DIODE SIL CARB 600V 4A TO220-2-2 Product overview: SDT04S60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT04S60 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 600V 4A TO220-2-2 Product overview: SDT04S60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT04S60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT04S60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT04S60
Discrete Semiconductor Products - Diodes - Rectifiers SDT04S60
DIODE SIL CARB 600V 4A TO220-2-2

DIODE SIL CARB 600V 4A TO220-2-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SDT04S60IN-ND 064305-SDT04S60 280-SDT04S60 SDT04S60
Product Name Single Diodes Diodes, Rectifiers - Single - SDT04S60 600V 4A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data