Win Source Part Number: 1282517-SIDC14D60C6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 50A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 50 A
Current - Reverse Leakage @ Vr: 27 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: Die
Supplier Device Package: Sawn on foil
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP000015066
Base Product Number: SIDC14D60
RoHS Status: RoHS non-compliant
Product overview: SIDC14D60C6 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC14D60C6 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1282517-SIDC14D60C6 | 280-SIDC14D60C6 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.9 volts | |
| VR | 600 volts |