The JANS1N7058CCU3 is a hermetically sealed, center-tap Schottky rectifier in an SMD-0.5 ceramic package, designed for high-reliability space applications. It has a maximum DC reverse voltage of 150V per leg and an average forward current rating of 15A per leg, with a peak surge current of 130A per leg for an 8.3ms half-sine pulse. The forward voltage drop is 0.85V at 15A and 125°C. The device operates with a junction temperature range of -65°C to 150°C and weighs approximately 1.0 gram. It meets MIL-PRF-19500/731 and is screened to JANS quality level, with an ESD rating of Class 3B per MIL-STD-750, Method 1020.
30A 150V Hi-Rel Schottky Common Cathode Diode in a SMD-0.5 package DLA Number 1N7058CCU3 - JANS Certified
Similar Parts
30CLJQ150
Base Part Number
JANS1N7058CCU3
JANS Certified
JANTX1N7058CCU3
JANTX Certified
JV1N7058CCU3 JANTXV Certified
30CLJQ150SCSA
Screening Level Space Lead Form Down
30A 150V Hi-Rel Schottky Common Cathode Diode in a SMD-0.5 package Product overview: JANS1N7058CCU3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANS1N7058CCU3 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216327-JANS1N7058CC
Categories: Schottky Diodes
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | JANS1N7058CCU3 | 280-JANS1N7058CCU3 | 1216327-JANS1N7058CCU3 |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - JANS1N7058CCU3 | Schottky SMD 30A 150V Diode and Rectifier | Schottky Diodes - JANS1N7058CCU3 |
| Package | C-CCN-3 |