Infineon Technologies AG 1.2KV 150A Diode and Rectifier SIDC81D120H8X1SA3

Description
DIODE GEN PURP 1.2KV 150A WAFER Product overview: SIDC81D120H8X1SA3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC81D120H8X1SA 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.2KV 150A WAFER Product overview: SIDC81D120H8X1SA3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC81D120H8X1SA 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 150A Diode and Rectifier - 280-SIDC81D120H8X1SA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 150A Diode and Rectifier
280-SIDC81D120H8X1SA3
1.2KV 150A Diode and Rectifier 280-SIDC81D120H8X1SA3
DIODE GEN PURP 1.2KV 150A WAFER Product overview: SIDC81D120H8X1SA3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC81D120H8X1SA 3 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 150A WAFER Product overview: SIDC81D120H8X1SA3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC81D120H8X1SA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282571-SIDC81D120H8X1SA3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282571-SIDC81D120H8X1SA3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282571-SIDC81D120H8X1SA3
Win Source Part Number: 1282571-SIDC81D120H8 X1SA3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 150A (DC) Voltage - Forward (Vf) (Max) @ If: 2.15 V @ 150 A Current - Reverse Leakage @ Vr: 27 µA @ 1200 V Operating Temperature - Junction: -40°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Base Product Number: SIDC81

Win Source Part Number: 1282571-SIDC81D120H8X1SA3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 150A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.15 V @ 150 A
Current - Reverse Leakage @ Vr: 27 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Base Product Number: SIDC81

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC81D120H8X1SA3
Discrete Semiconductor Products - Diodes - Rectifiers SIDC81D120H8X1SA3
DIODE GEN PURP 1.2KV 150A WAFER

DIODE GEN PURP 1.2KV 150A WAFER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SIDC81D120H8X1SA3 1282571-SIDC81D120H8X1SA3 SIDC81D120H8X1SA3
Product Name 1.2KV 150A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia - 39K0674 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.5000 volts
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 40 volts
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRS2HVS5 - Micross Components, Inc.
Specs
IFSM 200 amps
IF 6800 mA
trr 5000 ns
View Details