Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single SIDC06D120H8X1SA2

Description
Win Source Part Number: 1282566-SIDC06D120H8 X1SA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 7.5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.97 V @ 7.5 A Current - Reverse Leakage @ Vr: 27 µA @ 1200 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000527596 Base Product Number: SIDC06
Request a Quote Datasheet
Description
Win Source Part Number: 1282566-SIDC06D120H8 X1SA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 7.5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.97 V @ 7.5 A Current - Reverse Leakage @ Vr: 27 µA @ 1200 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000527596 Base Product Number: SIDC06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282566-SIDC06D120H8X1SA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282566-SIDC06D120H8X1SA2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282566-SIDC06D120H8X1SA2
Win Source Part Number: 1282566-SIDC06D120H8 X1SA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 7.5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.97 V @ 7.5 A Current - Reverse Leakage @ Vr: 27 µA @ 1200 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000527596 Base Product Number: SIDC06

Win Source Part Number: 1282566-SIDC06D120H8X1SA2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 7.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.97 V @ 7.5 A
Current - Reverse Leakage @ Vr: 27 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: Die
Supplier Device Package: Sawn on foil
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP000527596
Base Product Number: SIDC06

Buy Now Datasheet
1.2KV 7.5A Diode and Rectifier - 280-SIDC06D120H8X1SA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 7.5A Diode and Rectifier
280-SIDC06D120H8X1SA2
1.2KV 7.5A Diode and Rectifier 280-SIDC06D120H8X1SA2
DIODE GP 1.2KV 7.5A WAFER Product overview: SIDC06D120H8X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC06D120H8X1SA 2 can be used for catalog matching and distributor lookup.

DIODE GP 1.2KV 7.5A WAFER Product overview: SIDC06D120H8X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC06D120H8X1SA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC06D120H8X1SA2
Discrete Semiconductor Products - Diodes - Rectifiers SIDC06D120H8X1SA2
DIODE GP 1.2KV 7.5A WAFER

DIODE GP 1.2KV 7.5A WAFER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282566-SIDC06D120H8X1SA2 280-SIDC06D120H8X1SA2 SIDC06D120H8X1SA2
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 1.2KV 7.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.97 volts 1.97 volts
VR 1200 volts
IR 0.0270 mA
Unlock Full Specs
to access all available technical data