Infineon Technologies AG Schottky Diodes - JANS1N7062CCT1 JANS1N7062CCT1

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033024-JANS1N7062CC T1 Packaging: Bulk Peak Non-Repetitive Surge Current: 150 A Forward Current: 35 A Number of Pins: 3 Categories: Schottky Diodes Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 100 V Peak Reverse Current: 70 µA
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033024-JANS1N7062CC T1 Packaging: Bulk Peak Non-Repetitive Surge Current: 150 A Forward Current: 35 A Number of Pins: 3 Categories: Schottky Diodes Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 100 V Peak Reverse Current: 70 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes - JANS1N7062CCT1 - 1033024-JANS1N7062CCT1 - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - JANS1N7062CCT1
1033024-JANS1N7062CCT1
Schottky Diodes - JANS1N7062CCT1 1033024-JANS1N7062CCT1
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033024-JANS1N7062CC T1 Packaging: Bulk Peak Non-Repetitive Surge Current: 150 A Forward Current: 35 A Number of Pins: 3 Categories: Schottky Diodes Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 100 V Peak Reverse Current: 70 µA

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033024-JANS1N7062CCT1
Packaging: Bulk
Peak Non-Repetitive Surge Current: 150 A
Forward Current: 35 A
Number of Pins: 3
Categories: Schottky Diodes
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 100 V
Peak Reverse Current: 70 µA

Buy Now
Schottky 35A 100V Diode and Rectifier - 280-JANS1N7062CCT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35A 100V Diode and Rectifier
280-JANS1N7062CCT1
Schottky 35A 100V Diode and Rectifier 280-JANS1N7062CCT1
35A 100V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package Product overview: JANS1N7062CCT1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANS1N7062CCT1 can be used for catalog matching and distributor lookup.

35A 100V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package Product overview: JANS1N7062CCT1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANS1N7062CCT1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1033024-JANS1N7062CCT1 280-JANS1N7062CCT1
Product Name Schottky Diodes - JANS1N7062CCT1 Schottky 35A 100V Diode and Rectifier
IF 35000 mA
Unlock Full Specs
to access all available technical data