Infineon Technologies AG High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - JANS1N7041CCU1 JANS1N7041CCU1

Description
20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1 - JANS Certified Similar Parts 20CLQ045 Base Part Number JANS1N7041CCU1 JANS Certified JANTX1N7041CCU1 JANTX Certified JV1N7041CCU1 JANTXV Certified
Request a Quote Datasheet
Description
20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1 - JANS Certified Similar Parts 20CLQ045 Base Part Number JANS1N7041CCU1 JANS Certified JANTX1N7041CCU1 JANTX Certified JV1N7041CCU1 JANTXV Certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - JANS1N7041CCU1 - JANS1N7041CCU1 - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - JANS1N7041CCU1
JANS1N7041CCU1
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - JANS1N7041CCU1 JANS1N7041CCU1
20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1 - JANS Certified Similar Parts 20CLQ045 Base Part Number JANS1N7041CCU1 JANS Certified JANTX1N7041CCU1 JANTX Certified JV1N7041CCU1 JANTXV Certified

20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1 - JANS Certified


Similar Parts

20CLQ045

Base Part Number

JANS1N7041CCU1

JANS Certified

JANTX1N7041CCU1

JANTX Certified

JV1N7041CCU1

JANTXV Certified

Supplier's Site Datasheet
Schottky SMD 20A 45V Diode and Rectifier - 280-JANS1N7041CCU1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 20A 45V Diode and Rectifier
280-JANS1N7041CCU1
Schottky SMD 20A 45V Diode and Rectifier 280-JANS1N7041CCU1
20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1, SMD-1-3 Product overview: JANS1N7041CCU1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANS1N7041CCU1 can be used for catalog matching and distributor lookup.

20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1, SMD-1-3 Product overview: JANS1N7041CCU1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANS1N7041CCU1 can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes - JANS1N7041CCU1 - 1015935-JANS1N7041CCU1 - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - JANS1N7041CCU1
1015935-JANS1N7041CCU1
Schottky Diodes - JANS1N7041CCU1 1015935-JANS1N7041CCU1
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015935-JANS1N7041CC U1 Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 690 mV Peak Non-Repetitive Surge Current: 250 A Forward Current: 20 A Number of Pins: 3 Categories: Schottky Diodes Alternative Parts (Cross-Reference): BYM13-40-E3/96; PD3S160-7; DFLS260-7; SBR2A40P1-7; SS2P4-M3/84A; MCL103A-TR; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 45 V Peak Reverse Current: 500 µA

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015935-JANS1N7041CCU1
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 690 mV
Peak Non-Repetitive Surge Current: 250 A
Forward Current: 20 A
Number of Pins: 3
Categories: Schottky Diodes
Alternative Parts (Cross-Reference): BYM13-40-E3/96; PD3S160-7; DFLS260-7; SBR2A40P1-7; SS2P4-M3/84A; MCL103A-TR;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 45 V
Peak Reverse Current: 500 µA

Buy Now

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Rectifiers Schottky Diodes
Product Number JANS1N7041CCU1 280-JANS1N7041CCU1 1015935-JANS1N7041CCU1
Product Name High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - JANS1N7041CCU1 Schottky SMD 20A 45V Diode and Rectifier Schottky Diodes - JANS1N7041CCU1
Package C-CCN-3
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAS40-05B5003INTR-ND - DigiKey
Infineon Technologies AG
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Diode and Rectifier - 284-BA89502VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
4 suppliers