The JANS1N7039CCU1 is a hermetically sealed, surface-mount Schottky rectifier in the SMD-1 ceramic package, designed for high-reliability space applications. It has a maximum DC reverse voltage of 150 V and an average forward current rating of 35 A at 95°C junction temperature. The device supports a peak one-cycle surge current of 200 A for 8.3 ms half-sine pulses and exhibits a forward voltage drop of 0.86 V at 15 A peak and 125°C. Operating junction temperature ranges from -65°C to 150°C, with a typical weight of 2.6 g. The part is fully qualified to MIL-PRF-19500 and meets ESD Class 1B per MIL-STD-750, Method 1020.
35A 150V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7039CCU1 - JANS Certified
Similar Parts
12CLQ150
Base Part Number
JANS1N7039CCU1
JANS Certified
JANTX1N7039CCU1
JANTX Certified
JV1N7039CCU1
JANTXV Certified
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | JANS1N7039CCU1 |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - JANS1N7039CCU1 |
| Package | C-CCN-3 |