Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single SIDC16D60SIC3

Description
Win Source Part Number: 1282556-SIDC16D60SIC 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 600 V Capacitance @ Vr, F: 170pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000014898 Base Product Number: SIDC16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282556-SIDC16D60SIC 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 600 V Capacitance @ Vr, F: 170pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000014898 Base Product Number: SIDC16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282556-SIDC16D60SIC3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282556-SIDC16D60SIC3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282556-SIDC16D60SIC3
Win Source Part Number: 1282556-SIDC16D60SIC 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 600 V Capacitance @ Vr, F: 170pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000014898 Base Product Number: SIDC16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282556-SIDC16D60SIC3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 600 V
Capacitance @ Vr, F: 170pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: Die
Supplier Device Package: Sawn on foil
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP000014898
Base Product Number: SIDC16
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Diode and Rectifier - 280-SIDC16D60SIC3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-SIDC16D60SIC3
Diode and Rectifier 280-SIDC16D60SIC3
Product overview: SIDC16D60SIC3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC16D60SIC3 can be used for catalog matching and distributor lookup.

Product overview: SIDC16D60SIC3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC16D60SIC3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1282556-SIDC16D60SIC3 280-SIDC16D60SIC3
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode and Rectifier
Package Die Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA868C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 100 volts
View Details
High Voltage Power Rectifiers - HRSDH5KM - Micross Components, Inc.
Specs
IFSM 50 amps
IF 1000 mA
trr 2000 ns
View Details
Dual 100V 140MA SOT-23 Diode and Rectifier - 284-BAR141E6327XT - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details