The IDWD150E65E7 is a 650 V, 150 A emitter-controlled silicon diode in a PG-TO247-2 package with a cathode on pin 1 and the backside, and anode on pin 2. It features a low and temperature-stable forward voltage ranging from 1.55 V at 175 °C to 2.1 V at 25 °C, very soft and fast recovery, and a maximum junction temperature of 175 °C. The diode is qualified according to JEDEC for industrial applications, has humidity robustness and cosmic ray ruggedness, and is RoHS compliant. Thermal resistance from junction to case is 0.33 K/W, and junction-to-ambient is 40 K/W. Maximum repetitive peak reverse voltage is 650 V, and continuous forward current is limited to 150 A at 100 °C case temperature. Soldering temperature is 260 °C for 10 seconds, and mounting torque for an M3 screw is 0.6 Nm.
Soft-switching 650 V, 150 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power Diodes |
| Product Number | IDWD150E65E7 |
| Product Name | Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD150E65E7 |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | TO-247; PG-TO247-2 |
| VF | 1.65 to 2.1 volts |
| IF | 153000 to 200000 mA |