Infineon Technologies AG Single Diodes SIDC42D120H8X1SA3

Description
Diode Standard 1200V 75A (DC) Surface Mount Sawn on foil
Request a Quote Datasheet
Description
Diode Standard 1200V 75A (DC) Surface Mount Sawn on foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SIDC42D120H8X1SA3-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 75A (DC) Surface Mount Sawn on foil

Diode Standard 1200V 75A (DC) Surface Mount Sawn on foil

Buy Now Datasheet
1.2KV 75A Diode and Rectifier - 280-SIDC42D120H8X1SA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 75A Diode and Rectifier
280-SIDC42D120H8X1SA3
1.2KV 75A Diode and Rectifier 280-SIDC42D120H8X1SA3
DIODE GP 1.2KV 75A WAFER Product overview: SIDC42D120H8X1SA3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC42D120H8X1SA 3 can be used for catalog matching and distributor lookup.

DIODE GP 1.2KV 75A WAFER Product overview: SIDC42D120H8X1SA3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC42D120H8X1SA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282534-SIDC42D120H8X1SA3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282534-SIDC42D120H8X1SA3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282534-SIDC42D120H8X1SA3
Win Source Part Number: 1282534-SIDC42D120H8 X1SA3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 75A (DC) Voltage - Forward (Vf) (Max) @ If: 1.97 V @ 50 A Current - Reverse Leakage @ Vr: 27 µA @ 1200 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000491790

Win Source Part Number: 1282534-SIDC42D120H8X1SA3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 75A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.97 V @ 50 A
Current - Reverse Leakage @ Vr: 27 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: Die
Supplier Device Package: Sawn on foil
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP000491790

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC42D120H8X1SA3
Discrete Semiconductor Products - Diodes - Rectifiers SIDC42D120H8X1SA3
DIODE GP 1.2KV 75A WAFER

DIODE GP 1.2KV 75A WAFER

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number SIDC42D120H8X1SA3-ND 280-SIDC42D120H8X1SA3 1282534-SIDC42D120H8X1SA3 SIDC42D120H8X1SA3
Product Name Single Diodes 1.2KV 75A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package Bulk
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data