Infineon Technologies AG 600V 45A Diode and Rectifier SIDC14D60F6X1SA2

Description
DIODE GP 600V 45A WAFER Product overview: SIDC14D60F6X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC14D60F6X1SA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 600V 45A WAFER Product overview: SIDC14D60F6X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC14D60F6X1SA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 45A Diode and Rectifier - 280-SIDC14D60F6X1SA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 45A Diode and Rectifier
280-SIDC14D60F6X1SA2
600V 45A Diode and Rectifier 280-SIDC14D60F6X1SA2
DIODE GP 600V 45A WAFER Product overview: SIDC14D60F6X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC14D60F6X1SA2 can be used for catalog matching and distributor lookup.

DIODE GP 600V 45A WAFER Product overview: SIDC14D60F6X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC14D60F6X1SA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282503-SIDC14D60F6X1SA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282503-SIDC14D60F6X1SA2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282503-SIDC14D60F6X1SA2
Win Source Part Number: 1282503-SIDC14D60F6X 1SA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 45A (DC) Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 45 A Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SIDC14D60F6,SP000013 899,SIDC14D60F6 Base Product Number: SIDC14D60 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1282503-SIDC14D60F6X1SA2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 45A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 45 A
Current - Reverse Leakage @ Vr: 27 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: Die
Supplier Device Package: Sawn on foil
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SIDC14D60F6,SP000013899,SIDC14D60F6
Base Product Number: SIDC14D60
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC14D60F6X1SA2
Discrete Semiconductor Products - Diodes - Rectifiers SIDC14D60F6X1SA2
DIODE GP 600V 45A WAFER

DIODE GP 600V 45A WAFER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SIDC14D60F6X1SA2 1282503-SIDC14D60F6X1SA2 SIDC14D60F6X1SA2
Product Name 600V 45A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data