Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single SIDC05D60C8X1SA1

Description
Win Source Part Number: 1282562-SIDC05D60C8X 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 15A (DC) Voltage - Forward (Vf) (Max) @ If: 1.95 V @ 15 A Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: 448-SIDC05D60C8X1SA1 ,SP000881368 Base Product Number: SIDC05
Request a Quote Datasheet
Description
Win Source Part Number: 1282562-SIDC05D60C8X 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 15A (DC) Voltage - Forward (Vf) (Max) @ If: 1.95 V @ 15 A Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: 448-SIDC05D60C8X1SA1 ,SP000881368 Base Product Number: SIDC05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282562-SIDC05D60C8X1SA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282562-SIDC05D60C8X1SA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282562-SIDC05D60C8X1SA1
Win Source Part Number: 1282562-SIDC05D60C8X 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 15A (DC) Voltage - Forward (Vf) (Max) @ If: 1.95 V @ 15 A Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: 448-SIDC05D60C8X1SA1 ,SP000881368 Base Product Number: SIDC05

Win Source Part Number: 1282562-SIDC05D60C8X1SA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.95 V @ 15 A
Current - Reverse Leakage @ Vr: 27 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: 448-SIDC05D60C8X1SA1,SP000881368
Base Product Number: SIDC05

Buy Now Datasheet
600V 15A Diode and Rectifier - 280-SIDC05D60C8X1SA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
280-SIDC05D60C8X1SA1
600V 15A Diode and Rectifier 280-SIDC05D60C8X1SA1
DIODE GEN PURP 600V 15A DIE Product overview: SIDC05D60C8X1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC05D60C8X1SA1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 15A DIE Product overview: SIDC05D60C8X1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC05D60C8X1SA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC05D60C8X1SA1
Discrete Semiconductor Products - Diodes - Rectifiers SIDC05D60C8X1SA1
DIODE GEN PURP 600V 15A DIE

DIODE GEN PURP 600V 15A DIE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282562-SIDC05D60C8X1SA1 280-SIDC05D60C8X1SA1 SIDC05D60C8X1SA1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.95 volts 1.95 volts
VR 600 volts
IR 0.0270 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR50-02LE6327 - 079401-BAR50-02LE6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers
Rectifier Diode - HR1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Schottky barrier diode - BAT54,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details