SIDC20D60C6 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Infineon Technologies AG
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC20D60C6
Description
DIODE GP 600V 75A WAFER
Description
DIODE GP 600V 75A WAFER
Suppliers
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC20D60C6
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
SIDC20D60C6 |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Rectifiers |
|
Life Cycle Stage
|
Removed
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Package
Fat Pack
Life Cycle Stage
Maturity
IO
1.3 to 2.2 amps
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
VF
715 to 0.7150 volts
View Details
4 suppliers