SIDC14D120H8 is a fast switching emitter controlled diode chip designed for power modules and discrete devices in applications such as SMPS, resonant circuits, and drives. It has a die size of 3.8 mm x 3.8 mm, a reverse voltage rating of 1200 V, and a forward current rating of 25 A. The silicon thickness is 120 µm, and it features soft, fast switching with low reverse recovery charge and a small temperature coefficient. The device is supplied as a sawn die on foil with AlSiCu pad metal and a Ni Ag backside metallization. It is not qualified to AEC-Q100 or AEC-Q101.
Highly efficient fast switching emitter controlled diode for power modules and discrete devices.
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power Diodes |
| Product Number | SIDC14D120H8 |
| Product Name | Diode Bare Dies |
| RoHS Compliant | RoHS |