Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single SIDC38D60C8X1SA1

Description
Win Source Part Number: 1282563-SIDC38D60C8X 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 150A (DC) Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 150 A Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: 448-SIDC38D60C8X1SA1 ,SP000909904 Base Product Number: SIDC38
Request a Quote Datasheet
Description
Win Source Part Number: 1282563-SIDC38D60C8X 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 150A (DC) Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 150 A Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: 448-SIDC38D60C8X1SA1 ,SP000909904 Base Product Number: SIDC38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282563-SIDC38D60C8X1SA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282563-SIDC38D60C8X1SA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282563-SIDC38D60C8X1SA1
Win Source Part Number: 1282563-SIDC38D60C8X 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 150A (DC) Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 150 A Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: 448-SIDC38D60C8X1SA1 ,SP000909904 Base Product Number: SIDC38

Win Source Part Number: 1282563-SIDC38D60C8X1SA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 150A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 150 A
Current - Reverse Leakage @ Vr: 27 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: 448-SIDC38D60C8X1SA1,SP000909904
Base Product Number: SIDC38

Buy Now Datasheet
600V 150A Diode and Rectifier - 280-SIDC38D60C8X1SA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 150A Diode and Rectifier
280-SIDC38D60C8X1SA1
600V 150A Diode and Rectifier 280-SIDC38D60C8X1SA1
DIODE GEN PURP 600V 150A DIE Product overview: SIDC38D60C8X1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC38D60C8X1SA1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 150A DIE Product overview: SIDC38D60C8X1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC38D60C8X1SA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC38D60C8X1SA1
Discrete Semiconductor Products - Diodes - Rectifiers SIDC38D60C8X1SA1
DIODE GEN PURP 600V 150A DIE

DIODE GEN PURP 600V 150A DIE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282563-SIDC38D60C8X1SA1 280-SIDC38D60C8X1SA1 SIDC38D60C8X1SA1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 150A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.9 volts 1.9 volts
VR 600 volts
IR 0.0270 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3SM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky barrier double diode - BAT160C,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
8 suppliers
Schottky 5.5A 30V DPAK Diode and Rectifier - 280-50WQ03FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers