Infineon Technologies AG PMIC - PMIC - OR Controllers, Ideal Diodes - IR5001STR IR5001STR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 121613-IR5001STR Packaging: Cut Reel Type: N+1 ORing Controller Applications: -48V Dist Power Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 27μs Delay Time - OFF: 130ns Family Name: IR5001S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 75 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): LM5050MK-1; LM5050MKX-1; ISL6144IRZA-T; ISL6144IVZ-T; Introduction Date: December 16, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 121613-IR5001STR Packaging: Cut Reel Type: N+1 ORing Controller Applications: -48V Dist Power Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 27μs Delay Time - OFF: 130ns Family Name: IR5001S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 75 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): LM5050MK-1; LM5050MKX-1; ISL6144IRZA-T; ISL6144IVZ-T; Introduction Date: December 16, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - IR5001STR - 121613-IR5001STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - IR5001STR
121613-IR5001STR
PMIC - PMIC - OR Controllers, Ideal Diodes - IR5001STR 121613-IR5001STR
Manufacturer: Infineon Technologies Win Source Part Number: 121613-IR5001STR Packaging: Cut Reel Type: N+1 ORing Controller Applications: -48V Dist Power Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 27μs Delay Time - OFF: 130ns Family Name: IR5001S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 75 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): LM5050MK-1; LM5050MKX-1; ISL6144IRZA-T; ISL6144IVZ-T; Introduction Date: December 16, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 121613-IR5001STR
Packaging: Cut Reel
Type: N+1 ORing Controller
Applications: -48V Dist Power Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 27μs
Delay Time - OFF: 130ns
Family Name: IR5001S
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 36 V to 75 V
Operating Supply Current: 500μA
Alternative Parts (Cross-Reference): LM5050MK-1; LM5050MKX-1; ISL6144IRZA-T; ISL6144IVZ-T;
Introduction Date: December 16, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - IR5001STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
IR5001STR
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes IR5001STR
IC CTRLR/MOSFET UNIV N-CH 8SOIC

IC CTRLR/MOSFET UNIV N-CH 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 121613-IR5001STR IR5001STR
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - IR5001STR Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464779P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4488 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
Diode, High S, 100V, 0.215A, Sod882D; Diode Configuration Nexperia - 27T9882 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 1.25 volts
IF 215 mA
View Details
60A 1200V Diode and Rectifier - 280-60EPS12PBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers