Infineon Technologies AG 600V 4A Diode and Rectifier SIDC11D60SIC3

Description
DIODE SIL CARB 600V 4A WAFER Product overview: SIDC11D60SIC3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC11D60SIC3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIL CARB 600V 4A WAFER Product overview: SIDC11D60SIC3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC11D60SIC3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 4A Diode and Rectifier - 280-SIDC11D60SIC3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A Diode and Rectifier
280-SIDC11D60SIC3
600V 4A Diode and Rectifier 280-SIDC11D60SIC3
DIODE SIL CARB 600V 4A WAFER Product overview: SIDC11D60SIC3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC11D60SIC3 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 600V 4A WAFER Product overview: SIDC11D60SIC3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC11D60SIC3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282555-SIDC11D60SIC3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282555-SIDC11D60SIC3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282555-SIDC11D60SIC3
Win Source Part Number: 1282555-SIDC11D60SIC 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Bulk Standard Package: 3,459 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 4A (DC) Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 4 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 600 V Capacitance @ Vr, F: 150pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000013868 Base Product Number: SIDC11 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282555-SIDC11D60SIC3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Bulk
Standard Package: 3,459
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 4 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 600 V
Capacitance @ Vr, F: 150pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: Die
Supplier Device Package: Sawn on foil
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP000013868
Base Product Number: SIDC11
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC11D60SIC3
Discrete Semiconductor Products - Diodes - Rectifiers SIDC11D60SIC3
DIODE SIL CARB 600V 4A WAFER

DIODE SIL CARB 600V 4A WAFER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-SIDC11D60SIC3 1282555-SIDC11D60SIC3 SIDC11D60SIC3
Product Name 600V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk Die
Unlock Full Specs
to access all available technical data