Infineon Technologies AG Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD40E65E7 IDWD40E65E7

Description
Soft-switching 650 V, 40 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application. Summary of Features Low and temperature stable VF Very soft and fast recovery behavior Low reverse recovery current (Irrm) HV-H3TRB pass by Jedec Standard Cosmic ray ruggedness Maximum junction temperature 175°C Qualified according to JEDEC Benefits High efficiency system Maximize system output power Optimized performance Humidity robustness Applications Microinverter solutions Online UPS Residential air conditioning: Smart (IoT) and efficient cooling Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
Soft-switching 650 V, 40 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application. Summary of Features Low and temperature stable VF Very soft and fast recovery behavior Low reverse recovery current (Irrm) HV-H3TRB pass by Jedec Standard Cosmic ray ruggedness Maximum junction temperature 175°C Qualified according to JEDEC Benefits High efficiency system Maximize system output power Optimized performance Humidity robustness Applications Microinverter solutions Online UPS Residential air conditioning: Smart (IoT) and efficient cooling Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD40E65E7 - IDWD40E65E7 - Infineon Technologies AG
Neubiberg, Germany
Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD40E65E7
IDWD40E65E7
Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD40E65E7 IDWD40E65E7
Soft-switching 650 V, 40 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application. Summary of Features Low and temperature stable VF Very soft and fast recovery behavior Low reverse recovery current (Irrm) HV-H3TRB pass by Jedec Standard Cosmic ray ruggedness Maximum junction temperature 175°C Qualified according to JEDEC Benefits High efficiency system Maximize system output power Optimized performance Humidity robustness Applications Microinverter solutions Online UPS Residential air conditioning: Smart (IoT) and efficient cooling Uninterruptible power supplies (UPS)

Soft-switching 650 V, 40 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.


Summary of Features

  • Low and temperature stable VF
  • Very soft and fast recovery behavior
  • Low reverse recovery current (Irrm)
  • HV-H3TRB pass by Jedec Standard
  • Cosmic ray ruggedness
  • Maximum junction temperature 175°C
  • Qualified according to JEDEC

Benefits

  • High efficiency system
  • Maximize system output power
  • Optimized performance
  • Humidity robustness

Applications

  • Microinverter solutions
  • Online UPS
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Diodes
Product Number IDWD40E65E7
Product Name Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD40E65E7
Configuration Single
RoHS Compliant RoHS
Package TO-247; PG-TO247-2
VF 1.65 to 2.1 volts
IF 49000 to 50000 mA
Unlock Full Specs
to access all available technical data

Similar Products

CoolSiC™ Schottky Diodes - IDH20G65C5 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package TO-220; PG-TO220-2
VF 1.5 volts
View Details
Thyristor / Diode Modules - TT280N16SOF - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-PB50SB-1
View Details
Thyristor / Diode Modules - TT520N22KOF - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-PB60AT-1, BG-PB60E2C-1
View Details