Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single SIDC81D120E6X1SA4

Description
Win Source Part Number: 1282553-SIDC81D120E6 X1SA4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 100A (DC) Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 100 A Current - Reverse Leakage @ Vr: 27 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SIDC81D120E6,SP00001 1952,SIDC81D120E6 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282553-SIDC81D120E6 X1SA4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 100A (DC) Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 100 A Current - Reverse Leakage @ Vr: 27 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SIDC81D120E6,SP00001 1952,SIDC81D120E6 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282553-SIDC81D120E6X1SA4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282553-SIDC81D120E6X1SA4
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282553-SIDC81D120E6X1SA4
Win Source Part Number: 1282553-SIDC81D120E6 X1SA4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 100A (DC) Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 100 A Current - Reverse Leakage @ Vr: 27 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SIDC81D120E6,SP00001 1952,SIDC81D120E6 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282553-SIDC81D120E6X1SA4
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 100A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 100 A
Current - Reverse Leakage @ Vr: 27 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: Die
Supplier Device Package: Sawn on foil
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SIDC81D120E6,SP000011952,SIDC81D120E6
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Diode and Rectifier - 280-SIDC81D120E6X1SA4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-SIDC81D120E6X1SA4
Diode and Rectifier 280-SIDC81D120E6X1SA4
Product overview: SIDC81D120E6X1SA4 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC81D120E6X1SA 4 can be used for catalog matching and distributor lookup.

Product overview: SIDC81D120E6X1SA4 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC81D120E6X1SA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1282553-SIDC81D120E6X1SA4 280-SIDC81D120E6X1SA4
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode and Rectifier
Diode Type Standard
VF 1.9 volts
VR 1200 volts
Unlock Full Specs
to access all available technical data