Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single SIDC09D60E6X1SA1

Description
Win Source Part Number: 1282508-SIDC09D60E6X 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 20A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 20 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SIDC09D60E6,SIDC09D6 0E6,SP000012546 Base Product Number: SIDC09D60 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282508-SIDC09D60E6X 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 20A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 20 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SIDC09D60E6,SIDC09D6 0E6,SP000012546 Base Product Number: SIDC09D60 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282508-SIDC09D60E6X1SA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282508-SIDC09D60E6X1SA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282508-SIDC09D60E6X1SA1
Win Source Part Number: 1282508-SIDC09D60E6X 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 20A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 20 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SIDC09D60E6,SIDC09D6 0E6,SP000012546 Base Product Number: SIDC09D60 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1282508-SIDC09D60E6X1SA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 20A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 20 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 27 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: Die
Supplier Device Package: Sawn on foil
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SIDC09D60E6,SIDC09D60E6,SP000012546
Base Product Number: SIDC09D60
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
600V 20A Diode and Rectifier - 280-SIDC09D60E6X1SA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 20A Diode and Rectifier
280-SIDC09D60E6X1SA1
600V 20A Diode and Rectifier 280-SIDC09D60E6X1SA1
DIODE GP 600V 20A WAFER Product overview: SIDC09D60E6X1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC09D60E6X1SA1 can be used for catalog matching and distributor lookup.

DIODE GP 600V 20A WAFER Product overview: SIDC09D60E6X1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC09D60E6X1SA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC09D60E6X1SA1
Discrete Semiconductor Products - Diodes - Rectifiers SIDC09D60E6X1SA1
DIODE GP 600V 20A WAFER

DIODE GP 600V 20A WAFER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282508-SIDC09D60E6X1SA1 280-SIDC09D60E6X1SA1 SIDC09D60E6X1SA1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.7 volts 1.7 volts
VR 600 volts
IR 0.0270 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220278 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 323
RoHS Compliant RoHS
View Details
Diode - 109297761 - Radwell International
Sensata Technologies
View Details
2 suppliers
Rectifier Diodes - 2PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
RF Diodes - BA892-02V - 095902-BA892-02V - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN
View Details
2 suppliers