Infineon Technologies AG Single Diodes SIDC78D170HX1SA1

Description
Diode Standard 1700V 150A (DC) Surface Mount Sawn on foil
Request a Quote Datasheet
Description
Diode Standard 1700V 150A (DC) Surface Mount Sawn on foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SIDC78D170HX1SA1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SIDC78D170HX1SA1-ND
Single Diodes SIDC78D170HX1SA1-ND
Diode Standard 1700V 150A (DC) Surface Mount Sawn on foil

Diode Standard 1700V 150A (DC) Surface Mount Sawn on foil

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282529-SIDC78D170HX1SA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282529-SIDC78D170HX1SA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282529-SIDC78D170HX1SA1
Win Source Part Number: 1282529-SIDC78D170HX 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1700 V Current - Average Rectified (Io): 150A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 150 A Current - Reverse Leakage @ Vr: 27 µA @ 1700 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SIDC78D170H,SIDC78D1 70H,SP000013980 Base Product Number: SIDC78 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282529-SIDC78D170HX1SA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1700 V
Current - Average Rectified (Io): 150A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 150 A
Current - Reverse Leakage @ Vr: 27 µA @ 1700 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: Die
Supplier Device Package: Sawn on foil
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SIDC78D170H,SIDC78D170H,SP000013980
Base Product Number: SIDC78
RoHS Status: RoHS non-compliant

Buy Now Datasheet
1.7KV 150A Diode and Rectifier - 280-SIDC78D170HX1SA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.7KV 150A Diode and Rectifier
280-SIDC78D170HX1SA1
1.7KV 150A Diode and Rectifier 280-SIDC78D170HX1SA1
DIODE GP 1.7KV 150A WAFER Product overview: SIDC78D170HX1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC78D170HX1SA1 can be used for catalog matching and distributor lookup.

DIODE GP 1.7KV 150A WAFER Product overview: SIDC78D170HX1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC78D170HX1SA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC78D170HX1SA1
Discrete Semiconductor Products - Diodes - Rectifiers SIDC78D170HX1SA1
DIODE GP 1.7KV 150A WAFER

DIODE GP 1.7KV 150A WAFER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number SIDC78D170HX1SA1-ND 1282529-SIDC78D170HX1SA1 280-SIDC78D170HX1SA1 SIDC78D170HX1SA1
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 1.7KV 150A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.8 volts 1.8 volts
VR 1700 volts
Unlock Full Specs
to access all available technical data