Infineon Technologies AG Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD100E120D7 IDWD100E120D7

Description
Soft-switching 1200 V, 100 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery charge HV-H3TRB pass by JEDEC Standard Tvjmax = 175°C Qualified according to JEDEC Benefits Highest efficiency Maximize system output power Optimized performance Humidity robust design Applications EV charging Photovoltaic Residential heat pumps Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
Soft-switching 1200 V, 100 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery charge HV-H3TRB pass by JEDEC Standard Tvjmax = 175°C Qualified according to JEDEC Benefits Highest efficiency Maximize system output power Optimized performance Humidity robust design Applications EV charging Photovoltaic Residential heat pumps Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD100E120D7 - IDWD100E120D7 - Infineon Technologies AG
Neubiberg, Germany
Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD100E120D7
IDWD100E120D7
Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD100E120D7 IDWD100E120D7
Soft-switching 1200 V, 100 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery charge HV-H3TRB pass by JEDEC Standard Tvjmax = 175°C Qualified according to JEDEC Benefits Highest efficiency Maximize system output power Optimized performance Humidity robust design Applications EV charging Photovoltaic Residential heat pumps Uninterruptible power supplies (UPS)

Soft-switching 1200 V, 100 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package.


Summary of Features

  • Low forward voltage (VF)
  • Very soft and fast recovery behavior
  • Low reverse recovery charge
  • HV-H3TRB pass by JEDEC Standard
  • Tvjmax = 175°C
  • Qualified according to JEDEC

Benefits

  • Highest efficiency
  • Maximize system output power
  • Optimized performance
  • Humidity robust design

Applications

  • EV charging
  • Photovoltaic
  • Residential heat pumps
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Diodes
Product Number IDWD100E120D7
Product Name Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD100E120D7
Configuration Single
RoHS Compliant RoHS
Package TO-247; PG-TO247-2
VF 2.5 to 3 volts
IF 105000 to 150000 mA
Unlock Full Specs
to access all available technical data

Similar Products