Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single SIDC06D65C8X1SA1

Description
Win Source Part Number: 1282557-SIDC06D65C8X 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 20A (DC) Voltage - Forward (Vf) (Max) @ If: 1.87 V @ 20 A Current - Reverse Leakage @ Vr: 240 nA @ 650 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000917964,448-SIDC 06D65C8X1SA1 Base Product Number: SIDC06
Request a Quote Datasheet
Description
Win Source Part Number: 1282557-SIDC06D65C8X 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 20A (DC) Voltage - Forward (Vf) (Max) @ If: 1.87 V @ 20 A Current - Reverse Leakage @ Vr: 240 nA @ 650 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000917964,448-SIDC 06D65C8X1SA1 Base Product Number: SIDC06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282557-SIDC06D65C8X1SA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282557-SIDC06D65C8X1SA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282557-SIDC06D65C8X1SA1
Win Source Part Number: 1282557-SIDC06D65C8X 1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 20A (DC) Voltage - Forward (Vf) (Max) @ If: 1.87 V @ 20 A Current - Reverse Leakage @ Vr: 240 nA @ 650 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000917964,448-SIDC 06D65C8X1SA1 Base Product Number: SIDC06

Win Source Part Number: 1282557-SIDC06D65C8X1SA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 20A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.87 V @ 20 A
Current - Reverse Leakage @ Vr: 240 nA @ 650 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP000917964,448-SIDC06D65C8X1SA1
Base Product Number: SIDC06

Buy Now Datasheet
650V 20A Diode and Rectifier - 280-SIDC06D65C8X1SA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 20A Diode and Rectifier
280-SIDC06D65C8X1SA1
650V 20A Diode and Rectifier 280-SIDC06D65C8X1SA1
DIODE GEN PURP 650V 20A DIE Product overview: SIDC06D65C8X1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC06D65C8X1SA1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 650V 20A DIE Product overview: SIDC06D65C8X1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC06D65C8X1SA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC06D65C8X1SA1
Discrete Semiconductor Products - Diodes - Rectifiers SIDC06D65C8X1SA1
DIODE GEN PURP 650V 20A DIE

DIODE GEN PURP 650V 20A DIE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282557-SIDC06D65C8X1SA1 280-SIDC06D65C8X1SA1 SIDC06D65C8X1SA1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 650V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.87 volts 1.87 volts
VR 650 volts
IR 0.2400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2139265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package HBS
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
Schottky SMD 15 V 1 A Diode and Rectifier - 280-10BQ015TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers