Infineon Technologies AG Diode and Rectifier SIDC30D120E6X1SA2

Description
Product overview: SIDC30D120E6X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC30D120E6X1SA 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: SIDC30D120E6X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC30D120E6X1SA 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-SIDC30D120E6X1SA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-SIDC30D120E6X1SA2
Diode and Rectifier 280-SIDC30D120E6X1SA2
Product overview: SIDC30D120E6X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC30D120E6X1SA 2 can be used for catalog matching and distributor lookup.

Product overview: SIDC30D120E6X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC30D120E6X1SA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282541-SIDC30D120E6X1SA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282541-SIDC30D120E6X1SA2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282541-SIDC30D120E6X1SA2
Win Source Part Number: 1282541-SIDC30D120E6 X1SA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 35A (DC) Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 35 A Current - Reverse Leakage @ Vr: 27 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SIDC30D120E6,SIDC30D 120E6,SP000011946 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282541-SIDC30D120E6X1SA2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 35A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 35 A
Current - Reverse Leakage @ Vr: 27 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: Die
Supplier Device Package: Sawn on foil
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SIDC30D120E6,SIDC30D120E6,SP000011946
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-SIDC30D120E6X1SA2 1282541-SIDC30D120E6X1SA2
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Bulk
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diode - FXF60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 30 amps
VRRM 1200 volts
View Details