Infineon Technologies AG 600V 100A Diode and Rectifier SIDC26D60C6

Description
DIODE GP 600V 100A WAFER Product overview: SIDC26D60C6 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC26D60C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 600V 100A WAFER Product overview: SIDC26D60C6 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC26D60C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 100A Diode and Rectifier - 280-SIDC26D60C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 100A Diode and Rectifier
280-SIDC26D60C6
600V 100A Diode and Rectifier 280-SIDC26D60C6
DIODE GP 600V 100A WAFER Product overview: SIDC26D60C6 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC26D60C6 can be used for catalog matching and distributor lookup.

DIODE GP 600V 100A WAFER Product overview: SIDC26D60C6 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC26D60C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282524-SIDC26D60C6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282524-SIDC26D60C6
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282524-SIDC26D60C6
Win Source Part Number: 1282524-SIDC26D60C6 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 100A (DC) Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 100 A Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Sawn on foil ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000015059 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282524-SIDC26D60C6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 100A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 100 A
Current - Reverse Leakage @ Vr: 27 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: Die
Supplier Device Package: Sawn on foil
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP000015059
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC26D60C6
Discrete Semiconductor Products - Diodes - Rectifiers SIDC26D60C6
DIODE GP 600V 100A WAFER

DIODE GP 600V 100A WAFER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SIDC26D60C6 1282524-SIDC26D60C6 SIDC26D60C6
Product Name 600V 100A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Diode Type Standard
VF 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 8652081P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
2 suppliers