Infineon Technologies AG 600V 9A Diode and Rectifier SIDC04D60F6X1SA4

Description
DIODE GEN PURP 600V 9A DIE Product overview: SIDC04D60F6X1SA4 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC04D60F6X1SA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 9A DIE Product overview: SIDC04D60F6X1SA4 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC04D60F6X1SA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 9A Diode and Rectifier - 280-SIDC04D60F6X1SA4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 9A Diode and Rectifier
280-SIDC04D60F6X1SA4
600V 9A Diode and Rectifier 280-SIDC04D60F6X1SA4
DIODE GEN PURP 600V 9A DIE Product overview: SIDC04D60F6X1SA4 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC04D60F6X1SA4 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 9A DIE Product overview: SIDC04D60F6X1SA4 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC04D60F6X1SA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282497-SIDC04D60F6X1SA4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282497-SIDC04D60F6X1SA4
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282497-SIDC04D60F6X1SA4
Win Source Part Number: 1282497-SIDC04D60F6X 1SA4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 9A (DC) Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 9 A Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: 448-SIDC04D60F6X1SA4 ,SP000303644 Base Product Number: SIDC04 Product Status: Obsolete

Win Source Part Number: 1282497-SIDC04D60F6X1SA4
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 9A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 9 A
Current - Reverse Leakage @ Vr: 27 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: 448-SIDC04D60F6X1SA4,SP000303644
Base Product Number: SIDC04
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC04D60F6X1SA4
Discrete Semiconductor Products - Diodes - Rectifiers SIDC04D60F6X1SA4
DIODE GEN PURP 600V 9A DIE

DIODE GEN PURP 600V 9A DIE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SIDC04D60F6X1SA4 1282497-SIDC04D60F6X1SA4 SIDC04D60F6X1SA4
Product Name 600V 9A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1660431 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Rectifier Diode - 1N3613 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
 - 65DN06B02ELEMXPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package BG-D_ELEM-1
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
4 suppliers