Infineon Technologies AG 600V 10A Diode and Rectifier SIDC03D60C8X1SA2

Description
DIODE GEN PURP 600V 10A DIE Product overview: SIDC03D60C8X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC03D60C8X1SA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 10A DIE Product overview: SIDC03D60C8X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC03D60C8X1SA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 10A Diode and Rectifier - 280-SIDC03D60C8X1SA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 10A Diode and Rectifier
280-SIDC03D60C8X1SA2
600V 10A Diode and Rectifier 280-SIDC03D60C8X1SA2
DIODE GEN PURP 600V 10A DIE Product overview: SIDC03D60C8X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC03D60C8X1SA2 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 10A DIE Product overview: SIDC03D60C8X1SA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC03D60C8X1SA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282564-SIDC03D60C8X1SA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282564-SIDC03D60C8X1SA2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282564-SIDC03D60C8X1SA2
Win Source Part Number: 1282564-SIDC03D60C8X 1SA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 10A (DC) Voltage - Forward (Vf) (Max) @ If: 1.95 V @ 10 A Current - Reverse Leakage @ Vr: 27 µA @ 600 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: SP000850510,448-SIDC 03D60C8X1SA2 Base Product Number: SIDC03

Win Source Part Number: 1282564-SIDC03D60C8X1SA2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 10A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.95 V @ 10 A
Current - Reverse Leakage @ Vr: 27 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: SP000850510,448-SIDC03D60C8X1SA2
Base Product Number: SIDC03

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC03D60C8X1SA2
Discrete Semiconductor Products - Diodes - Rectifiers SIDC03D60C8X1SA2
DIODE GEN PURP 600V 10A DIE

DIODE GEN PURP 600V 10A DIE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SIDC03D60C8X1SA2 1282564-SIDC03D60C8X1SA2 SIDC03D60C8X1SA2
Product Name 600V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data