The 600 V, 50 A emitter controlled silicon power diode in a TO-247 package has been primarily designed for motor drive applications up to 30kHz.
Summary of Features
Lowest V F values
Softest diodes available on the market
T j(max) of 175°C
Qualified according to JEDEC Standard
Cooler packages and higher efficiency
Excellent EMI behavior
Excellent trade- off between cost and performance
Low conduction losses
Easy paralleling
Potential Applications
The 600 V, 50 A emitter controlled silicon power diode in a TO-247 package has been primarily designed for motor drive applications up to 30kHz.
Summary of Features
- Lowest V F values
- Softest diodes available on the market
- T j(max) of 175°C
- Qualified according to JEDEC Standard
- Cooler packages and higher efficiency
- Excellent EMI behavior
- Excellent trade- off between cost and performance
- Low conduction losses
- Easy paralleling
Potential Applications