Manufacturer: Infineon Technologies
Win Source Part Number: 064293-SD199 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.3pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 25
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE VARACTOR RF SOD-323 Product overview: SD199 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SD199 E6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Varactor Diodes | Rectifiers |
| Product Number | 064293-SD199 E6327 | 282-SD199 E6327 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SD199 E6327 | Diode and Rectifier |
| Life Cycle Stage | Obsolete(EOL) |