Infineon Technologies AG PMIC - PMIC - OR Controllers, Ideal Diodes - IR5001STRPBF IR5001STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017405-IR5001STRPBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: -48V Dist Power Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 27μs Delay Time - OFF: 130ns Family Name: IR5001S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 75 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): LM5050MK-1; LT4321IUF#PBF; LM5050MKX-2; LM5050MK-2; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017405-IR5001STRPBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: -48V Dist Power Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 27μs Delay Time - OFF: 130ns Family Name: IR5001S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 75 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): LM5050MK-1; LT4321IUF#PBF; LM5050MKX-2; LM5050MK-2; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - IR5001STRPBF - 017405-IR5001STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - IR5001STRPBF
017405-IR5001STRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - IR5001STRPBF 017405-IR5001STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017405-IR5001STRPBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: -48V Dist Power Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 27μs Delay Time - OFF: 130ns Family Name: IR5001S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 75 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): LM5050MK-1; LT4321IUF#PBF; LM5050MKX-2; LM5050MK-2; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 017405-IR5001STRPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: -48V Dist Power Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 27μs
Delay Time - OFF: 130ns
Family Name: IR5001S
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 36 V to 75 V
Operating Supply Current: 500μA
Alternative Parts (Cross-Reference): LM5050MK-1; LT4321IUF#PBF; LM5050MKX-2; LM5050MK-2;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - IR5001STRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
IR5001STRPBF
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes IR5001STRPBF
IC OR CTRLR N+1 8SOIC

IC OR CTRLR N+1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 017405-IR5001STRPBF IR5001STRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - IR5001STRPBF Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 48 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode and Rectifier - 284-SMP1323-999 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-006RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details