Infineon Technologies AG 1.2KV 150A Diode and Rectifier SIDC08D120H8X1SA1

Description
DIODE GEN PURP 1.2KV 150A WAFER Product overview: SIDC08D120H8X1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC08D120H8X1SA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.2KV 150A WAFER Product overview: SIDC08D120H8X1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC08D120H8X1SA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 150A Diode and Rectifier - 280-SIDC08D120H8X1SA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 150A Diode and Rectifier
280-SIDC08D120H8X1SA1
1.2KV 150A Diode and Rectifier 280-SIDC08D120H8X1SA1
DIODE GEN PURP 1.2KV 150A WAFER Product overview: SIDC08D120H8X1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC08D120H8X1SA 1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 150A WAFER Product overview: SIDC08D120H8X1SA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SIDC08D120H8X1SA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282570-SIDC08D120H8X1SA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282570-SIDC08D120H8X1SA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282570-SIDC08D120H8X1SA1
Win Source Part Number: 1282570-SIDC08D120H8 X1SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 150A (DC) Voltage - Forward (Vf) (Max) @ If: 1.41 V @ 45 A Current - Reverse Leakage @ Vr: 27 µA @ 1200 V Operating Temperature - Junction: -40°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Base Product Number: SIDC08

Win Source Part Number: 1282570-SIDC08D120H8X1SA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 150A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.41 V @ 45 A
Current - Reverse Leakage @ Vr: 27 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Base Product Number: SIDC08

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SIDC08D120H8X1SA1
Discrete Semiconductor Products - Diodes - Rectifiers SIDC08D120H8X1SA1
DIODE GEN PURP 1.2KV 150A WAFER

DIODE GEN PURP 1.2KV 150A WAFER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SIDC08D120H8X1SA1 1282570-SIDC08D120H8X1SA1 SIDC08D120H8X1SA1
Product Name 1.2KV 150A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220844 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET040304 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 150 ns
View Details
Dual Schottky barrier diode - 1PS70SB14F - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers