Infineon Technologies AG Schottky 35A 150V Diode and Rectifier JV1N7039CCT1

Description
35A 150V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package Product overview: JV1N7039CCT1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JV1N7039CCT1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
35A 150V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package Product overview: JV1N7039CCT1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JV1N7039CCT1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 35A 150V Diode and Rectifier - 280-JV1N7039CCT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35A 150V Diode and Rectifier
280-JV1N7039CCT1
Schottky 35A 150V Diode and Rectifier 280-JV1N7039CCT1
35A 150V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package Product overview: JV1N7039CCT1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JV1N7039CCT1 can be used for catalog matching and distributor lookup.

35A 150V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package Product overview: JV1N7039CCT1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JV1N7039CCT1 can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes - JV1N7039CCT1 - 1224716-JV1N7039CCT1 - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - JV1N7039CCT1
1224716-JV1N7039CCT1
Schottky Diodes - JV1N7039CCT1 1224716-JV1N7039CCT1
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224716-JV1N7039CCT1 Contact Plating: Lead, Tin Forward Voltage: 1.6 V Peak Non-Repetitive Surge Current: 180 A Number of Pins: 3 Categories: Schottky Diodes Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 150 V Max Operating Temperature: 150 °C

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224716-JV1N7039CCT1
Contact Plating: Lead, Tin
Forward Voltage: 1.6 V
Peak Non-Repetitive Surge Current: 180 A
Number of Pins: 3
Categories: Schottky Diodes
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 150 V
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-JV1N7039CCT1 1224716-JV1N7039CCT1
Product Name Schottky 35A 150V Diode and Rectifier Schottky Diodes - JV1N7039CCT1
Tj -65 C (-85 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data