Manufacturer: Infineon Technologies
Win Source Part Number: 137730-IR5001S
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: -48V Dist Power Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 27μs
Delay Time - OFF: 130ns
Family Name: IR5001
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 36 V to 75 V
Operating Supply Current: 500μA
Alternative Parts (Cross-Reference): LM5050Q0MKX-1/NOPB; LM5050MK-1; LT4321IUF#PBF; LM5050MK-1/NOPB;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 95
IC OR CTRLR N+1 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 137730-IR5001S | IR5001S |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - IR5001S | Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes |
| Tj | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |