Soft-switching 650 V, 120 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.
Summary of Features
Low and temperature stable VF
Very soft and fast recovery behavior
Low reverse recovery current (Irrm)
HV-H3TRB pass by Jedec Standard
Cosmic ray ruggedness
Maximum junction temperature 175°C
Qualified according to JEDEC
Benefits
High efficiency system
Maximize system output power
Optimized performance
Humidity robustness
Applications
Microinverter solutions
Online UPS
Residential air conditioning: Smart (IoT) and efficient cooling
Uninterruptible power supplies (UPS)
Soft-switching 650 V, 120 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.
Summary of Features
- Low and temperature stable VF
- Very soft and fast recovery behavior
- Low reverse recovery current (Irrm)
- HV-H3TRB pass by Jedec Standard
- Cosmic ray ruggedness
- Maximum junction temperature 175°C
- Qualified according to JEDEC
Benefits
- High efficiency system
- Maximize system output power
- Optimized performance
- Humidity robustness
Applications
- Microinverter solutions
- Online UPS
- Residential air conditioning: Smart (IoT) and efficient cooling
- Uninterruptible power supplies (UPS)