Infineon Technologies AG Thyristor / Diode Modules DD435N40K

Description
60 mm Rectifier Diode with 4000 V in pressure contact technology Rectifier Diode 60 mm Power Block 4000 V, 435 A modules are designed and assembled with high reliable pressure contact technology using an isolated copper base plate. Summary of Features Pressure contact technology for high reliability Industrial standard package Electrically insulated baseplate Short on fail Highest robustness Benefits Designed for high overload and power cycling requirements High DC blocking stability over whole lifetime High surge current capability especially for short grid spikes One supplier for a broad range of Power Block Modules Applications Medium voltage (MV) drive Designers who used this product also designed with FZ1200R45KL3_B5 | IGBT modules DD800S45KL3_B5 | IGBT modules FZ1200R45KL3_B5 | IGBT modules DD800S45KL3_B5 | IGBT modules FZ1200R45KL3_B5 | IGBT modules DD800S45KL3_B5 | IGBT modules
Request a Quote Datasheet
Description
60 mm Rectifier Diode with 4000 V in pressure contact technology Rectifier Diode 60 mm Power Block 4000 V, 435 A modules are designed and assembled with high reliable pressure contact technology using an isolated copper base plate. Summary of Features Pressure contact technology for high reliability Industrial standard package Electrically insulated baseplate Short on fail Highest robustness Benefits Designed for high overload and power cycling requirements High DC blocking stability over whole lifetime High surge current capability especially for short grid spikes One supplier for a broad range of Power Block Modules Applications Medium voltage (MV) drive Designers who used this product also designed with FZ1200R45KL3_B5 | IGBT modules DD800S45KL3_B5 | IGBT modules FZ1200R45KL3_B5 | IGBT modules DD800S45KL3_B5 | IGBT modules FZ1200R45KL3_B5 | IGBT modules DD800S45KL3_B5 | IGBT modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor / Diode Modules - DD435N40K - Infineon Technologies AG
Neubiberg, Germany
Thyristor / Diode Modules
DD435N40K
Thyristor / Diode Modules DD435N40K
60 mm Rectifier Diode with 4000 V in pressure contact technology Rectifier Diode 60 mm Power Block 4000 V, 435 A modules are designed and assembled with high reliable pressure contact technology using an isolated copper base plate. Summary of Features Pressure contact technology for high reliability Industrial standard package Electrically insulated baseplate Short on fail Highest robustness Benefits Designed for high overload and power cycling requirements High DC blocking stability over whole lifetime High surge current capability especially for short grid spikes One supplier for a broad range of Power Block Modules Applications Medium voltage (MV) drive Designers who used this product also designed with FZ1200R45KL3_B5 | IGBT modules DD800S45KL3_B5 | IGBT modules FZ1200R45KL3_B5 | IGBT modules DD800S45KL3_B5 | IGBT modules FZ1200R45KL3_B5 | IGBT modules DD800S45KL3_B5 | IGBT modules

60 mm Rectifier Diode with 4000 V in pressure contact technology

Rectifier Diode 60 mm Power Block 4000 V, 435 A modules are designed and assembled with high reliable pressure contact technology using an isolated copper base plate.


Summary of Features

  • Pressure contact technology for high reliability
  • Industrial standard package
  • Electrically insulated baseplate
  • Short on fail
  • Highest robustness

Benefits

  • Designed for high overload and power cycling requirements
  • High DC blocking stability over whole lifetime
  • High surge current capability especially for short grid spikes
  • One supplier for a broad range of Power Block Modules

Applications

  • Medium voltage (MV) drive

Designers who used this product also designed with


  • FZ1200R45KL3_B5 |
    IGBT modules
  • DD800S45KL3_B5 |
    IGBT modules
  • FZ1200R45KL3_B5 |
    IGBT modules
  • DD800S45KL3_B5 |
    IGBT modules
  • FZ1200R45KL3_B5 |
    IGBT modules
  • DD800S45KL3_B5 |
    IGBT modules
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
DD435N40K
Rectifiers DD435N40K
Rectifiers 4KV 573A

Rectifiers 4KV 573A

Buy Now

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Power Diodes Rectifiers
Product Number DD435N40K DD435N40K
Product Name Thyristor / Diode Modules Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BAS3005A-02VE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Package SC-79
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
35V 100MA Diode and Rectifier - 284-BA892-02VE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Discrete Semiconductor Products - 231298-BAR88-099L4E6327 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers