The DDB6U50N16W1R is an EasyBRIDGE module integrating a 1200 V TRENCHSTOP IGBT7 brake chopper and diode rectifier in a compact, low thermal impedance Al₂O₃ DCB package. It supports a continuous collector current of 50 A and a peak collector current of 100 A, with an insulated base rated for 2.5 kV RMS at 50 Hz and a creepage distance of 11.5 mm to the heat sink. The module has a mass of 24 g and is mounted using clamps with a force range of 20 to 50 N. It operates within a storage temperature range of -40 °C to 125 °C and meets IEC 60747, 60749, and 60068 standards for industrial applications.
EasyBRIDGE 1 1600 V, 50 A Diode Bridge module with 1200 V TRENCHSTOP™ IGBT7 Brake Chopper.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | DDB6U50N16W1R |
| Product Name | Bridge Rectifier & AC-Switches |
| Rectifier Configuration / Technology | Bridge |