Infineon Technologies AG Clamping Voltage Vc Max Infineon ESD105B102ELE6327XTMA1.

Description
Clamping Voltage Vc Max:22V; Diode Case Style:TSLP-2-20; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD105-B1-02 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
Clamping Voltage Vc Max:22V; Diode Case Style:TSLP-2-20; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD105-B1-02 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Infineon - 27AC5521 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Infineon
27AC5521
Clamping Voltage Vc Max Infineon 27AC5521
Clamping Voltage Vc Max:22V; Diode Case Style:TSLP-2-20; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD105-B1-02 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Clamping Voltage Vc Max:22V; Diode Case Style:TSLP-2-20; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD105-B1-02 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC5521
Product Name Clamping Voltage Vc Max Infineon
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4607-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
7 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details